MOUVEX-Blackmer Bare Shaft Screw Compressor Mistral Series

Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet
Description
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Shaft Screw Compressor - Mistral Series - MOUVEX-Blackmer
Auxerre, Yonne, France
Bare Shaft Screw Compressor
Mistral Series
Bare Shaft Screw Compressor Mistral Series
Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Oil-free screw compressors: Your solution for delivery of air absolutely free from any trace of oil or particles. The specialist compressor for all dry bulk material. The solution for a conform mounting on European trucks. Easy maintenance. No contact between the screws (no wear). System designed to fit trucks with a wheelbase length from 3.50m. Versatile systems for clock or counterclockwise drive.

Datasheet

Technical Specifications

  MOUVEX-Blackmer
Product Category Air Compressors
Product Number Mistral Series
Product Name Bare Shaft Screw Compressor
Compressor Technology Rotary Screw
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC300A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Specs
Lubrication Style Oil-less
Mass Flow Capacity 565 to 990 SCFM (960 to 1683 m³/hr)
Discharge / Operating Pressure 125 to 200 psi (87.97 to 141 m H2O)
View Details