MIN300VKIT1 is a kit containing five 300 Vdc surface mount mica and PTFE RF capacitors from the MIN series, rated for operation from -55 °C to +200 °C with no voltage derating. The capacitors feature a gull-wing terminal for low mechanical stress, are wave solderable, and exhibit very low ESL and ESR, with typical values of less than 11 mΩ at 100 MHz. The package is thermally conductive and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. Capacitance values in this kit range from 1 to 350 pF, with tolerances of ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The components are nonmagnetic, RoHS compliant, and marked in green ink. No aging or capacitance drift occurs with time, voltage, or frequency.
SMT Clad RF Capacitors 300V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-MIN300VKIT1 |
| Product Name | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |