The MIN02-005DC430J-F is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 43 pF and a tolerance of ±5%, conforming to RoHS standards. The part features a gull-wing terminal for reduced mechanical stress, low ESL, and ESR under 11 mΩ at 100 MHz. It is nonmagnetic, thermally conductive, and compatible with FR4 PCBs due to a CTE of approximately 18 ppm/ºC. The device is wave solderable and exhibits no aging or capacitance drift with time, voltage, or frequency.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-005DC430J-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |