The MIN02 series consists of surface mount RF capacitors with capacitance ratings from 1 to 350 pF and a maximum voltage of 300 Vdc. They operate from -55 ºC to +200 ºC with no voltage derating and feature a gull-wing terminal for low stress and high thermal conductivity. The capacitors are constructed with mica or PTFE dielectric, have ultra-low ESL and ESR, and are nonmagnetic for minimal RF loss. Capabilities include wave solderability, no cracking or delamination, and a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs. Capacitance tolerances range from ±0.25 pF to ±5%. The packages are RoHS compliant and marked with capacitance and voltage identifiers.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-005DC220J-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |