Cornell Dubilier Mica and PTFE Capacitors - MIN02-003DC400K-F MIN02-003DC400K-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050429-MIN02-003DC4 00K-F Packaging: Bulk Features: RF, High Frequency Voltage Rating: 300V Mounting: SMD (SMT) Capacitance: 40pF Tolerance: ±10% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050429-MIN02-003DC4 00K-F Packaging: Bulk Features: RF, High Frequency Voltage Rating: 300V Mounting: SMD (SMT) Capacitance: 40pF Tolerance: ±10% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-003DC400K-F - 1050429-MIN02-003DC400K-F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MIN02-003DC400K-F
1050429-MIN02-003DC400K-F
Mica and PTFE Capacitors - MIN02-003DC400K-F 1050429-MIN02-003DC400K-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 1050429-MIN02-003DC4 00K-F Packaging: Bulk Features: RF, High Frequency Voltage Rating: 300V Mounting: SMD (SMT) Capacitance: 40pF Tolerance: ±10% Dielectric Material: Mica Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 200°C Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 1050429-MIN02-003DC400K-F
Packaging: Bulk
Features: RF, High Frequency
Voltage Rating: 300V
Mounting: SMD (SMT)
Capacitance: 40pF
Tolerance: ±10%
Dielectric Material: Mica
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-003DC400K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-003DC400K-F
Capacitors - Mica and PTFE Capacitors MIN02-003DC400K-F
CAP MICA 40PF 10% 300V SMD

CAP MICA 40PF 10% 300V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1050429-MIN02-003DC400K-F MIN02-003DC400K-F
Product Name Mica and PTFE Capacitors - MIN02-003DC400K-F Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 4.00E-5 microF 4.00E-5 microF
Capacitance Tolerance 10 (+/- %)
WVDC 300 volts 300 volts
WVAC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers