The MIN02-003CC180A-F is a surface-mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC without voltage derating. It has a capacitance of 180 pF with a tolerance of ±1 pF, uses mica dielectric, and features a gull-wing terminal for low stress and excellent thermal conductivity. The part is nonmagnetic, has ultra-low ESL, and is wave solderable with CTE ≈ 18 ppm/ºC compatible with FR4 PCBs. It meets RoHS compliance and is marked in green ink.
18pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 18µF 300V
METAL CLAD - MICA
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-003CC180A-F | MIN02-003CC180A-F-ND | 2002-MIN02-003CC180A-F | MIN02-003CC180A-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.80E-5 microF | 18 microF | 1.80E-5 microF |