Cornell Dubilier Mica MIN02-003CC120A-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIN02-003CC120A-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 120 pF with a tolerance of ±1 pF, uses mica dielectric, and features a gull-wing terminal for low stress mounting. The capacitor is RoHS compliant, has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, and exhibits ultra-low ESL and ESR for effective bypassing at high frequencies. It offers nonmagnetic construction for minimal RF loss and requires no voltage derating across its full temperature range.

Datasheet Summary
Powered by GS/AI

The MIN02-003CC120A-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with a voltage rating of 300 Vdc. It has a capacitance of 120 pF with a tolerance of ±1 pF, uses mica dielectric, and features a gull-wing terminal for low stress mounting. The capacitor is RoHS compliant, has a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, and exhibits ultra-low ESL and ESR for effective bypassing at high frequencies. It offers nonmagnetic construction for minimal RF loss and requires no voltage derating across its full temperature range.

Suppliers

Company
Product
Description
Supplier Links
Mica - MIN02-003CC120A-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica and PTFE Capacitors - MIN02-003CC120A-F-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
MIN02-003CC120A-F-ND
Mica and PTFE Capacitors MIN02-003CC120A-F-ND
12pF Mica Capacitor 300V Nonstandard SMD

12pF Mica Capacitor 300V Nonstandard SMD

Buy Now Datasheet
Mica Capacitors 2002-MIN02-003CC120A-F
SMT Clad RF Capacitors 12µF 300V

SMT Clad RF Capacitors 12µF 300V

Supplier's Site Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-003CC120A-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-003CC120A-F
Capacitors - Mica and PTFE Capacitors MIN02-003CC120A-F
METAL CLAD - MICA

METAL CLAD - MICA

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MIN02-003CC120A-F MIN02-003CC120A-F-ND 2002-MIN02-003CC120A-F MIN02-003CC120A-F
Product Name Mica Mica and PTFE Capacitors Mica Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 1.20E-5 microF 12 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML035MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232M100AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers