The MIN02-002EC830J-F is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures to 200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 83 pF, ±5% tolerance, and a gull-wing terminal for low stress and high thermal conductivity. The part has a capacitance tolerance of ±5%, a typical ESR of 100 pF at 100 MHz, and is nonmagnetic with very low ESL for effective bypassing. It is RoHS compliant, wave solderable, and has a CTE of approximately 18 ppm/ºC compatible with FR4 PCBs.
83pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 83µF 300V
CAP MICA 83PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC830J-F | MIN02-002EC830J-F-ND | 2002-MIN02-002EC830J-F | MIN02-002EC830J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 8.30E-5 microF | 83 microF | 8.30E-5 microF |