The MIN02 series consists of surface mount mica and PTFE RF capacitors rated for 300 Vdc and capacitances from 1 to 350 pF, operating from -55 ºC to +200 ºC with no voltage derating. The package features gull-wing terminals for reduced mechanical stress, is thermally conductive and nonmagnetic, and has a CTE of approximately 18 ppm/ºC for compatibility with FR4 PCBs. Capacitance tolerances are ±0.25 pF, ±0.5 pF, ±1 pF, ±0.5%, ±1%, ±2%, or ±5%. The capacitors are wave solderable, exhibit no aging or dielectric absorption, and have typical ESR of 100 pF with very low ESL for effective RF bypassing. RoHS compliance is indicated by green ink marking.
SMT Clad RF Capacitors 75µF 300V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-MIN02-002EC750J-TF |
| Product Name | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| Capacitance Range | 75 microF |