The MIN02-002EC600J-F is a surface-mount mica RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and operating temperatures to 200 °C with no voltage derating. It has a capacitance of 60 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and uses a PTFE dielectric. The part features a gull-wing terminal, low ESL and ESR, and is RoHS compliant. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs. The package is optimized for wave soldering and stable performance across temperature, voltage, and frequency.
60pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 60µF 300V
CAP MICA 60PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC600J-F | MIN02-002EC600J-F-ND | 2002-MIN02-002EC600J-F | MIN02-002EC600J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 6.00E-5 microF | 60 microF | 6.00E-5 microF |