The MIN02-002EC271J-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 27 pF with a tolerance of ±5%, a voltage rating of 300 Vdc, and uses mica dielectric. The part features a gull-wing terminal for minimized mechanical stress and is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C. It exhibits low ESR, less than 11 mΩ at 100 MHz, and very low ESL for effective bypassing. The capacitor is nonmagnetic, offers stable capacitance over time, voltage, and frequency, and is RoHS compliant with green marking. It is wave solderable and resistant to cracking or delamination.
270pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 270µF 300V
CAP MICA 270PF 5% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC271J-F | 338-1309-ND | 2002-MIN02-002EC271J-F | MIN02-002EC271J-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.70E-4 microF | 270 microF | 2.70E-4 microF |