Cornell Dubilier Mica and PTFE Capacitors - MIN02-002EC241J-F MIN02-002EC241J-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777897-MIN02-002EC24 1J-F Series: MIN02 Packaging: Bulk Operating Temperature Range: -55°C ~ 200°C Features: RF, High Frequency Package: Nonstandard SMD Mounting: SMD Capacitance: 240pF Tolerance: ±5% Dielectric Material: Mica Family Name: MIN02 Categories: Capacitors Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm) Voltage Rating DC: 300V Alternative Parts (Cross-Reference): MIN02002EC241-F; Introduction Date: August 18, 2001 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777897-MIN02-002EC24 1J-F Series: MIN02 Packaging: Bulk Operating Temperature Range: -55°C ~ 200°C Features: RF, High Frequency Package: Nonstandard SMD Mounting: SMD Capacitance: 240pF Tolerance: ±5% Dielectric Material: Mica Family Name: MIN02 Categories: Capacitors Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm) Voltage Rating DC: 300V Alternative Parts (Cross-Reference): MIN02002EC241-F; Introduction Date: August 18, 2001 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - MIN02-002EC241J-F - 777897-MIN02-002EC241J-F - Win Source Electronics
Laguna Hills, CA, United States
Mica and PTFE Capacitors - MIN02-002EC241J-F
777897-MIN02-002EC241J-F
Mica and PTFE Capacitors - MIN02-002EC241J-F 777897-MIN02-002EC241J-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777897-MIN02-002EC24 1J-F Series: MIN02 Packaging: Bulk Operating Temperature Range: -55°C ~ 200°C Features: RF, High Frequency Package: Nonstandard SMD Mounting: SMD Capacitance: 240pF Tolerance: ±5% Dielectric Material: Mica Family Name: MIN02 Categories: Capacitors Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm) Voltage Rating DC: 300V Alternative Parts (Cross-Reference): MIN02002EC241-F; Introduction Date: August 18, 2001 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777897-MIN02-002EC241J-F
Series: MIN02
Packaging: Bulk
Operating Temperature Range: -55°C ~ 200°C
Features: RF, High Frequency
Package: Nonstandard SMD
Mounting: SMD
Capacitance: 240pF
Tolerance: ±5%
Dielectric Material: Mica
Family Name: MIN02
Categories: Capacitors
Dimension: 0.218" L x 0.400" W (5.54mm x 10.16mm)
Voltage Rating DC: 300V
Alternative Parts (Cross-Reference): MIN02002EC241-F;
Introduction Date: August 18, 2001
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-002EC241J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-002EC241J-F
Capacitors - Mica and PTFE Capacitors MIN02-002EC241J-F
CAP MICA 240PF 5% 300V SMD

CAP MICA 240PF 5% 300V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 777897-MIN02-002EC241J-F MIN02-002EC241J-F
Product Name Mica and PTFE Capacitors - MIN02-002EC241J-F Capacitors - Mica and PTFE Capacitors
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Capacitance Range 2.40E-4 microF 2.40E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 300 volts 300 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Nonstandard SMD
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details