The MIN02-002EC151J-TF is a surface mount RF capacitor from the MIN series, designed for high power and high temperature applications up to 200°C with no voltage derating. It has a capacitance of 150 pF, a voltage rating of 300 Vdc, and uses mica dielectric with a capacitance tolerance of ±5%. The part features a gull-wing terminal for reduced mechanical stress, is wave solderable, and exhibits ultra-low ESR and ESL for effective bypassing. Its CTE of approximately 18 ppm/°C is compatible with FR4 PCBs, and it is nonmagnetic to minimize RF loss. The part is RoHS compliant and marked in green ink.
SMT Clad RF Capacitors 150µF 300V
150pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 150PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002EC151J-TF | 2002-MIN02-002EC151J-TF | MIN02-002EC151J-TF-ND | MIN02-002EC151J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.50E-4 microF | 150 microF | 1.50E-4 microF |