Cornell Dubilier Mica MIN02-002DC430J-F

Description
Smt Multilayer Rf Chip
Request a Quote
Description
Smt Multilayer Rf Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIN02-002DC430J-F is a surface mount RF capacitor from the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 43 pF and a tolerance of ±5%, featuring a gull-wing terminal for low stress and thermal conductivity compatible with FR4 PCBs. The part has a typical ESR of 100 pF and ESL low enough for effective bypassing, with no capacitance drift over temperature, voltage, or frequency. It is RoHS compliant and marked in green ink, with no aging or cracking under thermal stress.

Datasheet Summary
Powered by GS/AI

The MIN02-002DC430J-F is a surface mount RF capacitor from the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 43 pF and a tolerance of ±5%, featuring a gull-wing terminal for low stress and thermal conductivity compatible with FR4 PCBs. The part has a typical ESR of 100 pF and ESL low enough for effective bypassing, with no capacitance drift over temperature, voltage, or frequency. It is RoHS compliant and marked in green ink, with no aging or cracking under thermal stress.

Suppliers

Company
Product
Description
Supplier Links
Mica - MIN02-002DC430J-F - Cornell Dubilier
Liberty, SC, United States
Smt Multilayer Rf Chip

Smt Multilayer Rf Chip

Supplier's Site Datasheet
Mica Capacitors 2002-MIN02-002DC430J-F
SMT Clad RF Capacitors 43µF 300V

SMT Clad RF Capacitors 43µF 300V

Supplier's Site Datasheet
Mica and PTFE Capacitors - 338-1300-ND - DigiKey
Thief River Falls, MN, United States
Mica and PTFE Capacitors
338-1300-ND
Mica and PTFE Capacitors 338-1300-ND
43pF Mica Capacitor 300V Nonstandard SMD

43pF Mica Capacitor 300V Nonstandard SMD

Buy Now Datasheet
Capacitors - Mica and PTFE Capacitors - MIN02-002DC430J-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Mica and PTFE Capacitors
MIN02-002DC430J-F
Capacitors - Mica and PTFE Capacitors MIN02-002DC430J-F
CAP MICA 43PF 5% 300V SMD

CAP MICA 43PF 5% 300V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MIN02-002DC430J-F 2002-MIN02-002DC430J-F 338-1300-ND MIN02-002DC430J-F
Product Name Mica Mica Capacitors Mica and PTFE Capacitors Capacitors - Mica and PTFE Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F) -55 to 200 C (-67 to 392 F)
Electrostatic Capacitors Mica Mica Mica; Mica
Capacitance Range 4.30E-5 microF 43 microF 4.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226GXX050MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Polymer - 337XMPL2R5MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers