The MIN02-002DC220J-TF is a surface mount RF capacitor in the MIN series, designed for high-power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses mica dielectric with a capacitance of 220 pF and a tolerance of ±5%. The part features a gull-wing terminal for reduced mechanical stress, is wave solderable, and has a coefficient of thermal expansion compatible with FR4 PCBs. It provides low ESR and ESL for excellent bypass performance, is nonmagnetic to minimize RF loss, and is RoHS compliant with green ink marking.
SMT Clad RF Capacitors 22µF 300V
22pF Mica Capacitor 300V Nonstandard SMD
22pF Mica Capacitor 300V Nonstandard SMD
22pF Mica Capacitor 300V Nonstandard SMD
CAP MICA 22PF 5% 300V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002DC220J-TF | 2002-MIN02-002DC220J-TF | 338-MIN02-002DC220J-TFTR-ND | 338-MIN02-002DC220J-TFDKR-ND | MIN02-002DC220J-TF |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-5 microF | 22 microF | 2.20E-5 microF |