The MIN02-002CC4R7D-F is a surface mount RF capacitor in the MIN series, designed for high-power, high-frequency applications up to 1000 Vdc and 200 °C with no voltage derating. It uses PTFE dielectric for ultra-low dielectric absorption and features a gull-wing terminal for reduced mechanical stress, with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The part has a capacitance of 4.7 pF with a tolerance of ±0.5 pF, operates at 300 Vdc, and is RoHS compliant. Its nonmagnetic construction and low ESL support excellent bypass performance, while no aging or capacitance drift with voltage, time, or frequency is observed. The package is optimized for wave soldering and thermal conductivity.
4.7pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 4.7µF 300V
CAP MICA 4.7PF 0.5PF 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC4R7D-F | 338-MIN02-002CC4R7D-F-ND | MIN02-002CC4R7D-F | 2002-MIN02-002CC4R7D-F | MIN02-002CC4R7D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 4.70E-6 microF | 4.7 microF | 4.70E-6 microF |