4.3pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 4.3µF 300V
CAP MICA 4.3PF 0.5PF 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC4R3D-F | MIN02-002CC4R3D-F-ND | 2002-MIN02-002CC4R3D-F | MIN02-002CC4R3D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 4.30E-6 microF | 4.3 microF | 4.30E-6 microF |