The MIN02-002CC3R5D-F is a surface mount RF capacitor in the MIN series, designed for high power applications up to 300 Vdc and operating temperatures from -55 ºC to +200 ºC with no voltage derating. It uses PTFE dielectric with a capacitance of 3.5 pF and a tolerance of ±0.5 pF, featuring a gull-wing terminal for reduced mechanical stress and compatibility with FR4 PCBs. The package offers low inductance, low ESR (<11 mΩ at 100 MHz), and is nonmagnetic with no capacitance drift over time, voltage, or frequency. It is RoHS compliant and wave solderable, with a thermal expansion coefficient of approximately 18 ppm/ºC.
3.5pF Mica Capacitor 300V Nonstandard SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMT Clad RF Capacitors 3.5µF 300V
CAP MICA 3.5PF 0.5PF 300V SMD
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC3R5D-F | MIN02-002CC3R5D-F-ND | MIN02-002CC3R5D-F | 2002-MIN02-002CC3R5D-F | MIN02-002CC3R5D-F |
| Product Name | Mica | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | ||
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | ||
| Capacitance Range | 3.50E-6 microF | 3.5 microF | 3.50E-6 microF |