The MIN02 series is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200°C with no voltage derating, operating at 300 Vdc and capacitances from 1 to 350 pF. It uses PTFE or mica dielectric, features a gull-wing terminal for reduced stress, and is wave solderable with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. The part has ultra-low ESL, negligible aging, and capacitance tolerances down to ±0.25 pF. It is nonmagnetic, RoHS compliant, and exhibits stable performance across temperature, voltage, and frequency.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-002CC200G-TF |
| Product Name | Hi-Q Mica Capacitors |