The MIN02-002CC070A-TF is a surface mount RF capacitor designed for high-power, high-temperature applications up to 200°C with no voltage derating, rated for 300 Vdc and a capacitance of 70 pF with a tolerance of ±1 pF. It uses PTFE dielectric, features a gull-wing terminal for stress reduction, and has a thermal expansion coefficient compatible with FR4 PCBs. The package is nonmagnetic, offers ultra-low ESL and ESR under 11 mΩ at 100 MHz, and is wave solderable with no cracking or delamination. It meets RoHS compliance and is marked with green ink.
7pF Mica Capacitor 300V Nonstandard SMD
SMT Clad RF Capacitors 7µF 300V
CAP MICA 7PF 1% 300V SMD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MIN02-002CC070A-TF | MIN02-002CC070A-TF-ND | 2002-MIN02-002CC070A-TF | MIN02-002CC070A-TF |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | ||
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica; Mica | |
| Capacitance Range | 7.00E-6 microF | 7 microF | 7.00E-6 microF |