The MIN02-002C5R6D-F is a surface mount mica RF capacitor in the MIN series, rated for 300 Vdc with a capacitance of 5.6 pF and a tolerance of ±0.5 pF. It operates from -55 ºC to +200 ºC without voltage derating and features a gull-wing terminal for minimized stress. The package is thermally conductive and compatible with FR4 PCBs, with a CTE of approximately 18 ppm/ºC. It is RoHS compliant and designed for high-frequency applications requiring low ESL and ESR, with typical ESR under 11 mΩ at 100 MHz. The capacitor is nonmagnetic and exhibits no aging or capacitance drift with temperature, voltage, or frequency.
5.6pF Polytetrafluoroethyl
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002C5R6D-F | MIN02-002C5R6D-F-ND |
| Product Name | Mica | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 5.60E-6 microF |