The MIN02-002C050D-F is a surface mount RF capacitor in the MIN series, designed for high power and high temperature applications up to 200 °C with no voltage derating, operating at 300 Vdc. It uses PTFE dielectric with a capacitance of 50 pF and a tolerance of ±0.5 pF. The component features gull-wing terminals for stress reduction, is wave solderable, and has low ESR and ESL for effective bypassing. Its CTE of approximately 18 ppm/°C ensures compatibility with FR4 PCBs. The part is nonmagnetic, thermally conductive, and RoHS compliant.
5pF Polytetrafluoroethyl
| Cornell Dubilier | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MIN02-002C050D-F | MIN02-002C050D-F-ND |
| Product Name | Mica | Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 5.00E-5 microF |