MIN02 series surface mount RF capacitors are designed for high-power applications requiring low inductance at high frequencies, operating up to 200°C with no voltage derating and voltages up to 300 Vdc. The capacitors use PTFE or mica dielectrics, offer capacitance values from 1 to 350 pF, and feature a gull-wing terminal for stress reduction. They exhibit ultra-low dielectric absorption, negligible aging, and stable performance across temperature, voltage, and frequency. The package exhibits a CTE of approximately 18 ppm/°C, compatible with FR4 PCBs, and is nonmagnetic for minimal RF loss. Capacitance tolerances range from ±0.25 pF to ±5%, and the part is RoHS compliant. Typical ESR is 100 pF and less than 11 mΩ at 100 MHz, with excellent bypass action due to low ESL.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 ºC and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MIN02-001CC080D-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 8.00E-6 microF |