OK International Fume Extraction, Filter Unit, Digital, 350Cfm, 115V; Air Volume Metcal MFX-2200G-D

Description
FUME EXTRACTION, FILTER UNIT, DIGITAL, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTION, FILTER UNIT, DIGITAL, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction, Filter Unit, Digital, 350Cfm, 115V; Air Volume Metcal - 68K5114 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, Filter Unit, Digital, 350Cfm, 115V; Air Volume Metcal
68K5114
Fume Extraction, Filter Unit, Digital, 350Cfm, 115V; Air Volume Metcal 68K5114
FUME EXTRACTION, FILTER UNIT, DIGITAL, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

FUME EXTRACTION, FILTER UNIT, DIGITAL, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K5114
Product Name Fume Extraction, Filter Unit, Digital, 350Cfm, 115V; Air Volume Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094740 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details