OK International Fume Extraction, Filter Unit, Analogue, 350Cfm, 115V; Air Volume Metcal MFX-2200G-A

Description
FUME EXTRACTION, FILTER UNIT, ANALOGUE, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTION, FILTER UNIT, ANALOGUE, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction, Filter Unit, Analogue, 350Cfm, 115V; Air Volume Metcal - 68K5113 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, Filter Unit, Analogue, 350Cfm, 115V; Air Volume Metcal
68K5113
Fume Extraction, Filter Unit, Analogue, 350Cfm, 115V; Air Volume Metcal 68K5113
FUME EXTRACTION, FILTER UNIT, ANALOGUE, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

FUME EXTRACTION, FILTER UNIT, ANALOGUE, 350CFM, 115V; Air Volume:350CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K5113
Product Name Fume Extraction, Filter Unit, Analogue, 350Cfm, 115V; Air Volume Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631085 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details