OK International Fume Extraction, Filter Unit, Digital, 400Cfm, 115V; Air Volume Metcal MFX-2200C-D

Description
FUME EXTRACTION, FILTER UNIT, DIGITAL, 400CFM, 115V; Air Volume:400CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet
Description
FUME EXTRACTION, FILTER UNIT, DIGITAL, 400CFM, 115V; Air Volume:400CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fume Extraction, Filter Unit, Digital, 400Cfm, 115V; Air Volume Metcal - 68K5112 - Newark, An Avnet Company
Chicago, IL, United States
Fume Extraction, Filter Unit, Digital, 400Cfm, 115V; Air Volume Metcal
68K5112
Fume Extraction, Filter Unit, Digital, 400Cfm, 115V; Air Volume Metcal 68K5112
FUME EXTRACTION, FILTER UNIT, DIGITAL, 400CFM, 115V; Air Volume:400CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

FUME EXTRACTION, FILTER UNIT, DIGITAL, 400CFM, 115V; Air Volume:400CFM; Supply Voltage VAC:115V; Power Rating:-; Plug Type:-; Product Range:MFX-2200C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 68K5112
Product Name Fume Extraction, Filter Unit, Digital, 400Cfm, 115V; Air Volume Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024517 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RMB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details