OK International Soldering And Rework System; Supply Voltage Vac Metcal MFR-SRC

Description
SOLDERING AND REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, MFR-HSR Solder and Rework Hand-piece, MFR-WSSR Solder Workstand; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING AND REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, MFR-HSR Solder and Rework Hand-piece, MFR-WSSR Solder Workstand; Product Range:-; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering And Rework System; Supply Voltage Vac Metcal - 66K6696 - Newark, An Avnet Company
Chicago, IL, United States
Soldering And Rework System; Supply Voltage Vac Metcal
66K6696
Soldering And Rework System; Supply Voltage Vac Metcal 66K6696
SOLDERING AND REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, MFR-HSR Solder and Rework Hand-piece, MFR-WSSR Solder Workstand; Product Range:-; Plug Type:- RoHS Compliant: Yes

SOLDERING AND REWORK SYSTEM; Supply Voltage VAC:240V; Heat Temperature Max:-; Output Power:50W; Kit Contents:MFR-PS1K Power Supply, MFR-HSR Solder and Rework Hand-piece, MFR-WSSR Solder Workstand; Product Range:-; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 66K6696
Product Name Soldering And Rework System; Supply Voltage Vac Metcal
AC Input Voltage 208-230/240V_60Hz
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 7010679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Resistance - Spot; Welding
AC Input Voltage 208-230/240V_60Hz
Output Voltage 230 volts
View Details
Carousel Feed Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details