OK International Soldering/rework Handpiece With Cord; Output Power Metcal MFR-HSR

Description
SOLDERING/REWORK HANDPIECE WITH CORD; Output Power:-; Heat Temperature Max:-; Supply Voltage:240V; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Rework Handpiece; Cable Length:71cm; For Use With:Oki Metcal RoHS Compliant: Yes
Datasheet
Description
SOLDERING/REWORK HANDPIECE WITH CORD; Output Power:-; Heat Temperature Max:-; Supply Voltage:240V; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Rework Handpiece; Cable Length:71cm; For Use With:Oki Metcal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering/rework Handpiece With Cord; Output Power Metcal - 24M4804 - Newark, An Avnet Company
Chicago, IL, United States
Soldering/rework Handpiece With Cord; Output Power Metcal
24M4804
Soldering/rework Handpiece With Cord; Output Power Metcal 24M4804
SOLDERING/REWORK HANDPIECE WITH CORD; Output Power:-; Heat Temperature Max:-; Supply Voltage:240V; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Rework Handpiece; Cable Length:71cm; For Use With:Oki Metcal RoHS Compliant: Yes

SOLDERING/REWORK HANDPIECE WITH CORD; Output Power:-; Heat Temperature Max:-; Supply Voltage:240V; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018); Accessory Type:Rework Handpiece; Cable Length:71cm; For Use With:Oki Metcal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 24M4804
Product Name Soldering/rework Handpiece With Cord; Output Power Metcal
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372235 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
Automatic Rotary Weld System - Automatic Rotary Weld System - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Friction Welder (Inertia / Rotary); Welding
Features Integral or optional automation unit such as a robot or CNC table; Settings recall or automation
View Details