MFR - 382624 - 1 -- EMISSION CONTROL PLUS SERIES
Emcor Enclosures - Crenlo
Emission Control Plus Series
MFR - 382624 - 1
Suppliers
Emission Control Plus Series
MFR - 382624 - 1
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MFR - 382624 - 1 |
|
Product Name
|
Emission Control Plus Series |
|
Type
|
Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
|
|
Shape
|
Rectangular
|
|
Length
|
31.38 inch (797 mm)
|
|
Width
|
29.06 inch (738 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
6.81 inch (173 mm)
View Details
2 suppliers
Shape
Rectangular
Length
44 inch (1118 mm)
Width
36 inch (914 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Polypropylene
Mounting Type
Free Standing
View Details