MFR - 287019 - 1 -- EMISSION CONTROL PLUS SERIES
Emcor Enclosures - Crenlo
Emission Control Plus Series
MFR - 287019 - 1
Suppliers
Emission Control Plus Series
MFR - 287019 - 1
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MFR - 287019 - 1 |
|
Product Name
|
Emission Control Plus Series |
|
Type
|
Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
|
|
Shape
|
Rectangular
|
|
Length
|
75.12 inch (1908 mm)
|
|
Width
|
24.06 inch (611 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Length
3.94 inch (100 mm)
Width
12.6 inch (320 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers