MFR - 282819 - 2 -- EMISSION CONTROL PLUS SERIES
Emcor Enclosures - Crenlo
Emission Control Plus Series
MFR - 282819 - 2
Suppliers
Emission Control Plus Series
MFR - 282819 - 2
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
MFR - 282819 - 2 |
|
Product Name
|
Emission Control Plus Series |
|
Type
|
Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
|
|
Shape
|
Rectangular
|
|
Length
|
45.38 inch (1153 mm)
|
|
Width
|
24.06 inch (611 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
2 suppliers
Shape
Rectangular
Length
54 inch (1372 mm)
Width
72 inch (1829 mm)
View Details
Paxton Products, an ITW company
Shape
Rectangular
Material
Steel - Stainless
Mounting Type
Free Standing
View Details