Knowles Electronics, LLC. Audio Products - Microphones MD6022ASC-0

Description
MIC COND ANLG OMNI -42DB 0.236D
Description
MIC COND ANLG OMNI -42DB 0.236D

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Microphones - MD6022ASC-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
MD6022ASC-0
Audio Products - Microphones MD6022ASC-0
MIC COND ANLG OMNI -42DB 0.236D

MIC COND ANLG OMNI -42DB 0.236D

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Microphones
Product Number MD6022ASC-0
Product Name Audio Products - Microphones
Impedance 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Parlé microphones - Parlé TCM-XA Ceiling - Biamp Systems, Ltd.
Specs
Actual Size 5.9 inch (150 mm)
Features Digital
Agency Approval CE marked, UL listed, and RoHS compliant
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers