The MCN18FD201J is a nonmagnetic multilayer RF capacitor in the 1812 case size, designed for high-frequency applications such as MRI systems where magnetic interference must be avoided. It has a capacitance of 200 pF with a tolerance of ±5%, a rated voltage of 500 Vdc, and operates within a temperature range of -55 °C to +125 °C. The capacitor is compatible with FR4 boards, exhibits high Q at UHF/VHF frequencies, and is resistant to thermal cracking. Its physical dimensions are 4.5 mm in length, 3.2 mm in width, and 2.0 mm in height, with a minimum bend test tolerance of 2 mm. The part is wave solderable and maintains stable electrical characteristics over time, voltage, and frequency.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCN18FD201J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |