The MCN12FD500J is a nonmagnetic multilayer RF capacitor in the 1210 case size, rated for 500 Vdc and capacitance of 50 pF with ±5% tolerance, designed for high-frequency applications including MRI systems where magnetic interference must be avoided. It features a natural mica dielectric with high Q at UHF/VHF frequencies, is compatible with FR4 boards, resistant to thermal cracking, and wave solderable. The 1210 case measures 3.2 mm by 2.5 mm, and the device operates reliably from -55 ºC to +125 ºC.
Rugged flexibility and compatibility with FR4 boards make Type MC and MCN capacitors ideal for use where other multilayer caps aren't recommended because of cracking. The natural mica dielectric retains its high-Q to many megahertz, so higher frequency applications are limited by the circuit inductance, not the Type MC capacitor. Nonmagnetic Type MCN chips are available for MRI and other high frequency applications that often use more expensive porcelain ceramic chips.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCN12FD500J |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 5.00E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |