MCM series surface mount clad RF capacitors are designed for high-power, high-frequency applications requiring low inductance and stable performance up to 200 °C with no voltage derating. They support voltages from 300 to 1000 Vdc and capacitances from 1 to 1500 pF, with tolerances as tight as ±0.25 pF. The capacitors feature a thermal conductive package with gull-wing terminals, a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, and exhibit ultra-low ESR under 11 mΩ at 100 MHz. They are nonmagnetic, have no aging, and maintain exact capacitance over temperature, voltage, and frequency. All units are wave solderable, crack- and delaminate-resistant
SMT Clad RF Capacitors 500V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-MCM500VKIT2 |
| Product Name | Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |