The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200°C, using PTFE or mica dielectrics with low inductance and ultra-stable capacitance. It features a gull-wing terminal, thermal conductivity compatible with FR4 PCBs, and nominal ESR of 100 pF with ESR below 11 mΩ at 100 MHz. The part is nonmagnetic, wave solderable, and has no aging or voltage derating. Capacitance tolerance ranges from ±0.25 pF to ±5%. The MCM01-016ED101J-F variant specifies a 100 pF capacitance with ±5% tolerance, 500 Vdc rating, and RoHS compliance.
CAP MICA 100PF 5% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-016ED101J-F | MCM01-016ED101J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF |