The MCM01 series comprises surface mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltages up to 1000 Vdc. Built with PTFE or mica dielectrics, these capacitors offer ultra-low ESL and ESR, nonmagnetic construction, and stable capacitance with tolerances down to ±0.25 pF. The package features gull-wing terminals, CTE ≈ 18 ppm/°C for FR4 compatibility, and is wave solderable without cracking or delaminating. Capacitance ranges from 1 to 1500 pF, with the MCM01-016DD500J variant rated at 500 Vdc and 50 pF, using a D temperature coefficient (±100 ppm/°C) and ±5% tolerance. RoHS compliant and marked with green ink.
CAP MICA 50PF 5% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-016DD500J-F | MCM01-016DD500J-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 5.00E-5 microF | 5.00E-5 microF |