The MCM01 series consists of surface mount, multilayer RF capacitors with a maximum operating temperature of 200°C and voltage ratings up to 1000 Vdc, utilizing PTFE or mica dielectrics for low inductance and ultra-stable performance. The series offers capacitance values from 1 to 1500 pF with tolerances including ±2% and uses a gull-wing terminal for mechanical reliability. The package is compatible with FR4 PCBs, has a CTE of approximately 18 ppm/°C, and is nonmagnetic to minimize RF loss. The specified part represents a variant with a 680 pF capacitance, 500 Vdc rating, and ±2% tolerance, all consistent with the series design. Features include no voltage derating up to 200°C and wave solderability without cracking or delamination.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-010ED680G-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |