The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and temperatures to 200 °C, with low inductance and ultra-stable capacitance. It uses PTFE or mica dielectric, features a gull-wing terminal for reduced stress, and is wave solderable with CTE compatible with FR4 PCBs. The part MCM01-009F3R3D-F corresponds to a 3.3 pF capacitance with ±0.5 pF tolerance, rated at 1000 Vdc, and is RoHS compliant. The series supports capacitances from 1 to 1500 pF, with ESR typically 100 pF and less than 11 mΩ at 100 MHz, and exhibits no aging or capacitance drift with voltage, time, or frequency. It is nonmagnetic, offering minimal RF loss, and is suitable for RF power amplifiers, medical equipment, and mobile radio applications.
CAP PTFE 3.3PF 0.5PF 1KV SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009F3R3D-F | MCM01-009F3R3D-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF |