The MCM01-009EF700J-TF is a surface-mount RF capacitor designed for high-power, high-temperature applications up to 200 °C and 1000 Vdc, with a capacitance of 700 pF and a tolerance of ±5%. It features a PTFE dielectric, gull-wing terminals for low mechanical stress, and a thermal expansion coefficient compatible with FR4 PCBs. The capacitor exhibits ultra-low ESR (<11 mΩ at 100 MHz), minimal ESL, and no capacitance drift with temperature, voltage, or frequency. It is RoHS compliant, nonmagnetic, wave solderable, and rated for operation from -55 °C to +200 °C with no voltage derating.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009EF700J-TF |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 7.00E-5 microF |
| Capacitance Tolerance | 5 (+/- %) |