The MCM01 series consists of surface-mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. The capacitors use PTFE or mica dielectrics, feature gull-wing terminals for reduced stress, and are wave solderable with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances including ±2% for values above 11 pF. The part number MCM01-009EF681G-F indicates a 680 pF capacitance at 1000 Vdc, ±2% tolerance, with RoHS compliance, but this exact configuration is not explicitly listed; the series supports 1000 Vdc only in MCM01-001 and -009 styles, and 680 pF falls within the 501-750 pF range for that style.
Datasheet Summary Powered by GS/AI
The MCM01 series consists of surface-mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltage ratings up to 1000 Vdc. The capacitors use PTFE or mica dielectrics, feature gull-wing terminals for reduced stress, and are wave solderable with a CTE of approximately 18 ppm/°C compatible with FR4 PCBs. Capacitance ranges from 1 to 1500 pF with tolerances including ±2% for values above 11 pF. The part number MCM01-009EF681G-F indicates a 680 pF capacitance at 1000 Vdc, ±2% tolerance, with RoHS compliance, but this exact configuration is not explicitly listed; the series supports 1000 Vdc only in MCM01-001 and -009 styles, and 680 pF falls within the 501-750 pF range for that style.