The MCM01 series comprises surface-mount RF capacitors for high-power, high-frequency applications, operating up to 200 °C with no voltage derating and voltages up to 1000 Vdc. The part MCM01-009EF221G-TF is a member of this series, featuring a gull-wing terminal for low stress and a highly thermal conductive package compatible with FR4 PCBs. It has a capacitance of 220 pF with a tolerance of ±2%, rated for 1000 Vdc using mica dielectric. The device exhibits low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing, with no capacitance drift over temperature, voltage, or frequency. It is nonmagnetic, wave solderable, and RoHS compliant.
Datasheet Summary Powered by GS/AI
The MCM01 series comprises surface-mount RF capacitors for high-power, high-frequency applications, operating up to 200 °C with no voltage derating and voltages up to 1000 Vdc. The part MCM01-009EF221G-TF is a member of this series, featuring a gull-wing terminal for low stress and a highly thermal conductive package compatible with FR4 PCBs. It has a capacitance of 220 pF with a tolerance of ±2%, rated for 1000 Vdc using mica dielectric. The device exhibits low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing, with no capacitance drift over temperature, voltage, or frequency. It is nonmagnetic, wave solderable, and RoHS compliant.