The MCM01 series is a surface mount RF capacitor designed for high power, high temperature applications up to 200 ºC and voltages up to 1000 Vdc, with capacitance values from 1 to 1500 pF. It features a low inductance, nonmagnetic PTFE or mica dielectric, a gull-wing terminal for stress reduction, and thermal conductivity compatible with FR4 PCBs. The part has a typical ESR of 100 pF and less than 11 mΩ at 100 MHz. The device is wave solderable, crack- and delaminate-resistant, and exhibits no capacitance change with time, voltage, or frequency. The MCM01-009DD560J-F variant, while not explicitly listed, belongs to the MCM01 series with a 560 pF capacitance, ±5% tolerance, 500 Vdc rating, and RoHS compliance, as defined by the series' part numbering system.
Datasheet Summary Powered by GS/AI
The MCM01 series is a surface mount RF capacitor designed for high power, high temperature applications up to 200 ºC and voltages up to 1000 Vdc, with capacitance values from 1 to 1500 pF. It features a low inductance, nonmagnetic PTFE or mica dielectric, a gull-wing terminal for stress reduction, and thermal conductivity compatible with FR4 PCBs. The part has a typical ESR of 100 pF and less than 11 mΩ at 100 MHz. The device is wave solderable, crack- and delaminate-resistant, and exhibits no capacitance change with time, voltage, or frequency. The MCM01-009DD560J-F variant, while not explicitly listed, belongs to the MCM01 series with a 560 pF capacitance, ±5% tolerance, 500 Vdc rating, and RoHS compliance, as defined by the series' part numbering system.