The MCM01 series is a surface mount RF capacitor designed for high power and high temperature applications, operating up to 200°C with no voltage derating and voltages up to 1000 Vdc. It features a gull-wing terminal for reduced stress, a CTE of approximately 18 ppm/°C compatible with FR4 PCBs, and a nonmagnetic, thermally conductive package with typical ESR of 100 pF and impedance below 11 mΩ at 100 MHz. Capacitance ranges from 1 to 1500 pF, with tolerances from ±0.25 pF to ±5%, and dielectric is PTFE or mica depending on value. The part is wave solderable, has no aging, and maintains stable capacitance across temperature, voltage, and frequency. The MCM01-009DD470K-F variant is a 470 pF, 500 Vdc capacitor with ±10% tolerance in tape packaging, compliant with RoHS standards.
CAP MICA 47PF 10% 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009DD470K-F | MCM01-009DD470K-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF |