The MCM01 series consists of surface mount multilayer RF capacitors designed for high power and high temperature applications up to 200 ºC with voltages up to 1000 Vdc. The package features a gull-wing terminal for stress reduction, is compatible with FR4 PCBs through a CTE of approximately 18 ppm/ºC, and is thermal conductive with low ESL and ESR under 11 mΩ at 100 MHz. The dielectric is PTFE or mica, with capacitance ratings from 1 to 1500 pF and tolerances including ±0.5 pF. The part is nonmagnetic, wave solderable, and RoHS compliant.
CAP PTFE 6.5PF 0.5PF 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009D6R5D-F | MCM01-009D6R5D-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Polytetrafluoroethylene (PTFE) |
| Capacitance Range | 6.50E-6 microF | 6.50E-6 microF |