The MCM01-009D190J-TF is a surface mount RF capacitor in the MCM series, designed for high power and high temperature applications up to 200 °C with voltage ratings up to 1000 Vdc. It uses a PTFE or mica dielectric, has a capacitance of 190 pF with a ±5% tolerance, and features a gull-wing terminal for low stress and high thermal conductivity. The component is RoHS compliant, nonmagnetic, and maintains stable capacitance with no aging or drift over temperature, voltage, or frequency. It is compatible with FR4 PCBs due to a CTE of approximately 18 ppm/°C and is wave solderable. Typical ESR is 100 pF at 100 MHz, with ESL minimized for effective bypassing.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009D190J-TF |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica |