The MCM01 series consists of surface-mount RF capacitors designed for high-power, high-temperature applications up to 200°C with voltages up to 1000 Vdc. Constructed with PTFE or mica dielectrics, these capacitors feature a gull-wing terminal for reduced mechanical stress, thermal conductivity compatible with FR4 PCBs, and a coefficient of thermal expansion near 18 ppm/°C. The series offers capacitance values from 1 to 1500 pF with tolerances as tight as ±0.25 pF and exhibits ultra-low ESR (<11 mΩ at 100 MHz) and minimal ESL for effective bypassing. The MCM01-009 variant supports up to 1000 Vdc, includes a D (500 Vdc) voltage configuration, and has a capacitance of 120 pF. All units are RoHS compliant, wave solderable, nonmagnetic, and maintain stable capacitance across temperature, voltage, and frequency. The part is marked with its capacitance and identification letters as specified.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-009D120D-F |
| Product Name | Mica |
| Configuration / Form Factor | Chip Capacitor |
| Technology | Multilayer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |