The MCM01 series is a surface mount RF capacitor designed for high power applications up to 1000 Vdc and operating temperatures up to 200 °C with no voltage derating. It uses PTFE or mica dielectric, features a gull-wing terminal for low stress, and is wave solderable with a CTE compatible with FR4 PCBs. The part MCM01-009CD8R2D-F corresponds to an 8.2 pF capacitance with ±0.5 pF tolerance and a 500 Vdc rating, mounted in a package that provides ultra-low ESL, nonmagnetic construction, and ESR below 11 mΩ at 100 MHz. Capacitance tolerance and voltage rating are confirmed by the part numbering system and voltage rating table, and the device meets RoHS compliance as indicated by the terminal code "F".
CAP MICA 8.2PF 0.5PF 500V SMD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MCM01-009CD8R2D-F | MCM01-009CD8R2D-F |
| Product Name | Mica | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) |
| Electrostatic Capacitors | Mica | Mica; Mica |
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF |