The MCM01-009CD120D-F is a surface-mount mica RF capacitor rated for 1000 Vdc and operation to +200 °C with no voltage derating. It has a capacitance of 120 pF with a tolerance of ±0.5%, a typical ESR of 100 pF, and less than 11 mΩ impedance at 100 MHz. The component features a gull-wing terminal, is RoHS compliant, wave solderable, and has a nonmagnetic construction for low RF loss. It exhibits no capacitance change with temperature, voltage, or frequency, and its thermal expansion coefficient is approximately 18 ppm/°C, compatible with FR4 PCBs.
SMT Clad RF Capacitors 12µF 500V
CAP MICA 12PF 0.5PF 500V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MCM01-009CD120D-F | 2002-MCM01-009CD120D-F | MCM01-009CD120D-F |
| Product Name | Mica | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -55 to 200 C (-67 to 392 F) | -55 to 200 C (-67 to 392 F) | |
| Electrostatic Capacitors | Mica | Mica; Mica | |
| Capacitance Range | 1.20E-5 microF | 12 microF | 1.20E-5 microF |