The MCM01 series is a surface-mount RF capacitor designed for high-power applications requiring low inductance and stable performance up to 200 °C at voltages up to 1000 Vdc. It uses PTFE or mica dielectric, offers capacitance values from 1 to 1500 pF, and features a gull-wing terminal with CTE ≈ 18 ppm/°C compatible with FR4 PCBs. It is wave solderable, nonmagnetic, and has ultra-low ESL and ESR <11 mΩ at 100 MHz. Capacitance tolerances range from ±0.25 pF to ±5%, and it exhibits no aging or capacitance drift with voltage, temperature, or frequency. The package is thermally conductive and resistant to cracking or delamination. All variants are RoHS compliant and operate from -55 °C to +200 °C with no voltage derating.
Types MCM and MIN SMT clad PTFE and mica capacitors are top performers for high power applications requiring low inductance at high frequencies and can operate at temperatures up to 200 °C and voltages to 1000 Vdc. Choosing from 16 different configurations offers easy mounting with options for surface mount as well as through-hole and mechanical assembly. To assure high current capability in the smallest capacitors, low-capacitance ratings use polytetrafluorethyle
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | MCM01-001EF201J-F |
| Product Name | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 200 C (-67 to 392 F) |
| Capacitance Range | 2.00E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |